0.082µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
MLCC 0.082UF 250V X7R 1812
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1292-1812B823M251CTTR-ND | 1812B823M251CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0820 microF | 0.0820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |