Walsin Technology Corp. Ceramic Capacitors 1812B472J501CT

Description
4700pF ±5% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1812B472J501CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812B472J501CTTR-ND
Ceramic Capacitors 1292-1812B472J501CTTR-ND
4700pF ±5% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±5% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-1812B472J501CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers