Walsin Technology Corp. 1UF 250V Capacitor 1812B105K251CT

Description
CAP CER 1UF 250V X7R 1812 Product overview: 1812B105K251CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B105K251CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 250V X7R 1812 Product overview: 1812B105K251CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B105K251CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 250V Capacitor
60-1812B105K251CT
1UF 250V Capacitor 60-1812B105K251CT
CAP CER 1UF 250V X7R 1812 Product overview: 1812B105K251CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B105K251CT can be used for catalog matching and distributor lookup.

CAP CER 1UF 250V X7R 1812 Product overview: 1812B105K251CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B105K251CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-1812B105K251CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812B105K251CT-ND
Ceramic Capacitors 1292-1812B105K251CT-ND
CAP CER 1UF 250V X7R 1812

CAP CER 1UF 250V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1292-1812B105K251CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812B105K251CTTR-ND
Ceramic Capacitors 1292-1812B105K251CTTR-ND
1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1812B105K251CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812B105K251CTDKR-ND
Ceramic Capacitors 1292-1812B105K251CTDKR-ND
CAP CER 1UF 250V X7R 1812

CAP CER 1UF 250V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1812B105K251CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812B105K251CT
Ceramic Capacitors 1812B105K251CT
MLCC 1UF 250V X7R 1812

MLCC 1UF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1812B105K251CT 1292-1812B105K251CT-ND 1292-1812B105K251CTDKR-ND 1812B105K251CT
Product Name 1UF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details