Walsin Technology Corp. Ceramic Capacitors 1812B104K631CT

Description
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1812B104K631CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812B104K631CTTR-ND
Ceramic Capacitors 1292-1812B104K631CTTR-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1812B104K631CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812B104K631CT-ND
Ceramic Capacitors 1292-1812B104K631CT-ND
CAP CER 0.1UF 630V X7R 1812

CAP CER 0.1UF 630V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1292-1812B104K631CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812B104K631CTDKR-ND
Ceramic Capacitors 1292-1812B104K631CTDKR-ND
CAP CER 0.1UF 630V X7R 1812

CAP CER 0.1UF 630V X7R 1812

Buy Now Datasheet
Singapore, Singapore
0.1UF 630V Capacitor
60-1812B104K631CT
0.1UF 630V Capacitor 60-1812B104K631CT
CAP CER 0.1UF 630V X7R 1812 Product overview: 1812B104K631CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B104K631CT can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 630V X7R 1812 Product overview: 1812B104K631CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B104K631CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1812B104K631CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812B104K631CT
Ceramic Capacitors 1812B104K631CT
MLCC 0.1UF 630V X7R 1812

MLCC 0.1UF 630V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1812B104K631CTTR-ND 1292-1812B104K631CTDKR-ND 60-1812B104K631CT 1812B104K631CT
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 630V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF360K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M315H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers