Walsin Technology Corp. Ceramic Capacitors 1812B104K101CT

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1812B104K101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812B104K101CTTR-ND
Ceramic Capacitors 1292-1812B104K101CTTR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
100nF ±10% 100V X7R 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS - 883-1812B104K101CT - Utmel Electronic Limited
Hong Kong, China
100nF ±10% 100V X7R 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
883-1812B104K101CT
100nF ±10% 100V X7R 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS 883-1812B104K101CT
100nF ±10% 100V X7R 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

100nF ±10% 100V X7R 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

Supplier's Site
Capacitors - Ceramic Capacitors - 1812B104K101CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1812B104K101CT
Capacitors - Ceramic Capacitors 1812B104K101CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Ceramic Capacitors - 1812B104K101CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812B104K101CT
Ceramic Capacitors 1812B104K101CT
MLCC 0.1UF 100V X7R 1812

MLCC 0.1UF 100V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1812B104K101CTTR-ND 883-1812B104K101CT 1812B104K101CT 1812B104K101CT
Product Name Ceramic Capacitors 100nF ±10% 100V X7R 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details