Walsin Technology Corp. Ceramic Capacitors 1808B681J102CT

Description
680pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
680pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1808B681J102CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1808B681J102CTTR-ND
Ceramic Capacitors 1292-1808B681J102CTTR-ND
680pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

680pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-1808B681J102CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers