Walsin Technology Corp. Ceramic Capacitors 1210B684K101CT

Description
0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210B684K101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B684K101CTTR-ND
Ceramic Capacitors 1292-1210B684K101CTTR-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y8058 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y8058
Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y8058
Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin - 68Y9172 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin
68Y9172
Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin 68Y9172
Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1210B684K101CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210B684K101CT
Ceramic Capacitors 1210B684K101CT
MLCC 0.68UF 100V X7R 1210

MLCC 0.68UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1210B684K101CTTR-ND 58Y8058 1210B684K101CT
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers