Walsin Technology Corp. Ceramic Capacitors 1210B475K160CT

Description
4.7µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210B475K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B475K160CTTR-ND
Ceramic Capacitors 1292-1210B475K160CTTR-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1210B475K160CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1210B475K160CT
Capacitors - Ceramic Capacitors 1210B475K160CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y8056 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y8056
Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y8056
Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1210B475K160CTTR-ND 1210B475K160CT 58Y8056
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers