Walsin Technology Corp. Ceramic Capacitors 1210B475K100CT

Description
4.7µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210B475K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B475K100CTTR-ND
Ceramic Capacitors 1292-1210B475K100CTTR-ND
4.7µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1210B475K100CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1210B475K100CT
Capacitors - Ceramic Capacitors 1210B475K100CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1292-1210B475K100CTTR-ND 1210B475K100CT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details