Walsin Technology Corp. Ceramic Capacitors 1210B474K250CT

Description
0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210B474K250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B474K250CTTR-ND
Ceramic Capacitors 1292-1210B474K250CTTR-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1210B474K250CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1210B474K250CT
Capacitors - Ceramic Capacitors 1210B474K250CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y8054 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y8054
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y8054
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1210B474K250CTTR-ND 1210B474K250CT 58Y8054
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details