Walsin Technology Corp. Ceramic Capacitors 1210B225K101CT

Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210B225K101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B225K101CTTR-ND
Ceramic Capacitors 1292-1210B225K101CTTR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1210B225K101CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B225K101CTDKR-ND
Ceramic Capacitors 1292-1210B225K101CTDKR-ND
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1292-1210B225K101CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B225K101CT-ND
Ceramic Capacitors 1292-1210B225K101CT-ND
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Buy Now Datasheet
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y8048 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y8048
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y8048
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin - 68Y9162 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin
68Y9162
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin 68Y9162
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1210B225K101CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210B225K101CT
Ceramic Capacitors 1210B225K101CT
MLCC 2.2UF 100V X7R 1210

MLCC 2.2UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1210B225K101CTTR-ND 1292-1210B225K101CTDKR-ND 58Y8048 1210B225K101CT
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
Film Capacitors - 1896718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details