Walsin Technology Corp. Ceramic Capacitors 1210B105K500CT

Description
CAP CER 1UF 50V X7R 1210
Request a Quote Datasheet
Description
CAP CER 1UF 50V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210B105K500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B105K500CTDKR-ND
Ceramic Capacitors 1292-1210B105K500CTDKR-ND
CAP CER 1UF 50V X7R 1210

CAP CER 1UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1292-1210B105K500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B105K500CTTR-ND
Ceramic Capacitors 1292-1210B105K500CTTR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1210B105K500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B105K500CT-ND
Ceramic Capacitors 1292-1210B105K500CT-ND
CAP CER 1UF 50V X7R 1210

CAP CER 1UF 50V X7R 1210

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 1210B105K500CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
1210B105K500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210B105K500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y8043 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y8043
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y8043
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1210B105K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210B105K500CT
Ceramic Capacitors 1210B105K500CT
MLCC 1UF 50V X7R 1210

MLCC 1UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1210B105K500CTDKR-ND 1292-1210B105K500CTTR-ND 1210B105K500CT 58Y8043 1210B105K500CT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details