Walsin Technology Corp. Ceramic Capacitors 1210B104K101CT

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210B104K101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B104K101CTTR-ND
Ceramic Capacitors 1292-1210B104K101CTTR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1210B104K101CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B104K101CTDKR-ND
Ceramic Capacitors 1292-1210B104K101CTDKR-ND
CAP CER 0.1UF 100V X7R 1210

CAP CER 0.1UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1292-1210B104K101CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B104K101CT-ND
Ceramic Capacitors 1292-1210B104K101CT-ND
CAP CER 0.1UF 100V X7R 1210

CAP CER 0.1UF 100V X7R 1210

Buy Now Datasheet
Cap Ceramic 0.1uF 100V X7R 10% SMD 1210 125C Plastic T/R - 883-1210B104K101CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.1uF 100V X7R 10% SMD 1210 125C Plastic T/R
883-1210B104K101CT
Cap Ceramic 0.1uF 100V X7R 10% SMD 1210 125C Plastic T/R 883-1210B104K101CT
Cap Ceramic 0.1uF 100V X7R 10% SMD 1210 125C Plastic T/R

Cap Ceramic 0.1uF 100V X7R 10% SMD 1210 125C Plastic T/R

Supplier's Site
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y8038 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y8038
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y8038
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1210B104K101CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1210B104K101CT
Capacitors - Ceramic Capacitors 1210B104K101CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1210B104K101CTTR-ND 1292-1210B104K101CTDKR-ND 883-1210B104K101CT 58Y8038 1210B104K101CT
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.1uF 100V X7R 10% SMD 1210 125C Plastic T/R Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic X7R; X7R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details