Walsin Technology Corp. Ceramic Capacitors 1210B102K202CT

Description
CAP CER 1000PF 2KV X7R 1210
Request a Quote Datasheet
Description
CAP CER 1000PF 2KV X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210B102K202CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B102K202CTDKR-ND
Ceramic Capacitors 1292-1210B102K202CTDKR-ND
CAP CER 1000PF 2KV X7R 1210

CAP CER 1000PF 2KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1292-1210B102K202CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B102K202CT-ND
Ceramic Capacitors 1292-1210B102K202CT-ND
CAP CER 1000PF 2KV X7R 1210

CAP CER 1000PF 2KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1292-1210B102K202CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B102K202CTTR-ND
Ceramic Capacitors 1292-1210B102K202CTTR-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210B102K202CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210B102K202CT
Ceramic Capacitors 1210B102K202CT
MLCC 1000PF 2KV X7R 1210

MLCC 1000PF 2KV X7R 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1210B102K202CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1210B102K202CT
Capacitors - Ceramic Capacitors 1210B102K202CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1210B102K202CTDKR-ND 1292-1210B102K202CT-ND 1210B102K202CT 1210B102K202CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1808JA250100KCTPY2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - P20R333K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers