Walsin Technology Corp. 10UF 25V Capacitor 1206X106K250CT

Description
CAP CER 10UF 25V X5R 1206 Product overview: 1206X106K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206X106K250CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 25V X5R 1206 Product overview: 1206X106K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206X106K250CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 25V Capacitor
60-1206X106K250CT
10UF 25V Capacitor 60-1206X106K250CT
CAP CER 10UF 25V X5R 1206 Product overview: 1206X106K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206X106K250CT can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 1206 Product overview: 1206X106K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206X106K250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-1206X106K250CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206X106K250CTDKR-ND
Ceramic Capacitors 1292-1206X106K250CTDKR-ND
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1206X106K250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206X106K250CTTR-ND
Ceramic Capacitors 1292-1206X106K250CTTR-ND
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1206X106K250CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206X106K250CT-ND
Ceramic Capacitors 1292-1206X106K250CT-ND
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y8032 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y8032
Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y8032
Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Walsin - 68Y9146 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Walsin
68Y9146
Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Walsin 68Y9146
Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 10uF 25V X5R 10% SMD 1206 85C Plastic T/R - 883-1206X106K250CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 25V X5R 10% SMD 1206 85C Plastic T/R
883-1206X106K250CT
Cap Ceramic 10uF 25V X5R 10% SMD 1206 85C Plastic T/R 883-1206X106K250CT
Cap Ceramic 10uF 25V X5R 10% SMD 1206 85C Plastic T/R

Cap Ceramic 10uF 25V X5R 10% SMD 1206 85C Plastic T/R

Supplier's Site
Ceramic Capacitors - 1206X106K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206X106K250CT
Ceramic Capacitors 1206X106K250CT
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1206X106K250CT 1292-1206X106K250CTDKR-ND 1292-1206X106K250CTTR-ND 58Y8032 883-1206X106K250CT 1206X106K250CT
Product Name 10UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Walsin Cap Ceramic 10uF 25V X5R 10% SMD 1206 85C Plastic T/R Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition X5R Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 106SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers