Walsin Technology Corp. Ceramic Capacitors 1206N681J500CT

Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206N681J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206N681J500CTTR-ND
Ceramic Capacitors 1292-1206N681J500CTTR-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y8029 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y8029
Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y8029
Multilayer Ceramic Capacitor, 680 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 680 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin - 68Y9143 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin
68Y9143
Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin 68Y9143
Multilayer Ceramic Capacitor, 680 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 680 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-1206N681J500CTTR-ND 58Y8029
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details