470pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Multilayer Ceramic Capacitor, 470 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
100V 470pF NP0 ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Capacitors - Ceramic Capacitors
| DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1206N471J101CTTR-ND | 58Y8026 | 1206N471J101CT | 1206N471J101CT |
| Product Name | Ceramic Capacitors | Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |