Walsin Technology Corp. Ceramic Capacitors 1206N470K102CT

Description
47pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
47pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206N470K102CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206N470K102CTTR-ND
Ceramic Capacitors 1292-1206N470K102CTTR-ND
47pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y8025 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Walsin
58Y8025
Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Walsin 58Y8025
Multilayer Ceramic Capacitor, 47 pF, 10%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 47 pF, 10%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Walsin - 68Y9139 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Walsin
68Y9139
Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Walsin 68Y9139
Multilayer Ceramic Capacitor, 47 pF, 10%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 47 pF, 10%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-1206N470K102CTTR-ND 58Y8025
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers