Walsin Technology Corp. Ceramic Capacitors 1206B564K160CT

Description
0.56µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B564K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B564K160CTTR-ND
Ceramic Capacitors 1292-1206B564K160CTTR-ND
0.56µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.56µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-1206B564K160CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 337SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details