Walsin Technology Corp. 560nF ±5% 16V X7R 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS 1206B564J160CT

Description
560nF ±5% 16V X7R 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
Datasheet
Description
560nF ±5% 16V X7R 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
560nF ±5% 16V X7R 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS - 883-1206B564J160CT - Utmel Electronic Limited
Hong Kong, China
560nF ±5% 16V X7R 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
883-1206B564J160CT
560nF ±5% 16V X7R 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS 883-1206B564J160CT
560nF ±5% 16V X7R 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

560nF ±5% 16V X7R 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

Supplier's Site
Ceramic Capacitors - 1206B564J160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B564J160CT
Ceramic Capacitors 1206B564J160CT
MLCC 0.56UF 16V X7R 1206

MLCC 0.56UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 883-1206B564J160CT 1206B564J160CT
Product Name 560nF ±5% 16V X7R 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
RoHS Compliant Yes
Capacitance Range 0.5600 microF 0.5600 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 205K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers