Walsin Technology Corp. Ceramic Capacitors 1206B563K631CT

Description
CAP CER 0.056UF 630V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.056UF 630V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B563K631CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B563K631CT-ND
Ceramic Capacitors 1292-1206B563K631CT-ND
CAP CER 0.056UF 630V X7R 1206

CAP CER 0.056UF 630V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B563K631CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B563K631CTTR-ND
Ceramic Capacitors 1292-1206B563K631CTTR-ND
0.056µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.056µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B563K631CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B563K631CTDKR-ND
Ceramic Capacitors 1292-1206B563K631CTDKR-ND
CAP CER 0.056UF 630V X7R 1206

CAP CER 0.056UF 630V X7R 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1292-1206B563K631CT-ND 1292-1206B563K631CTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011575 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details