Walsin Technology Corp. Ceramic Capacitors 1206B474K160CT

Description
0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B474K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B474K160CTTR-ND
Ceramic Capacitors 1292-1206B474K160CTTR-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7990 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7990
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7990
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin - 68Y9104 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin
68Y9104
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin 68Y9104
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-1206B474K160CTTR-ND 58Y7990
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details