0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes
MLCC 0.33UF 25V X7R 1206
Capacitors - Ceramic Capacitors
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1206B334K250CTTR-ND | 58Y7979 | 1206B334K250CT | 1206B334K250CT |
| Product Name | Ceramic Capacitors | Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Walsin | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |