Walsin Technology Corp. Ceramic Capacitors 1206B333K500CT

Description
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1612-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1612-1-ND
Ceramic Capacitors 1292-1612-1-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1612-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1612-6-ND
Ceramic Capacitors 1292-1612-6-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1612-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1612-2-ND
Ceramic Capacitors 1292-1612-2-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7978 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7978
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7978
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1206B333K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B333K500CT
Ceramic Capacitors 1206B333K500CT
CAP CER 0.033UF 50V X7R 1206

CAP CER 0.033UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1612-1-ND 1292-1612-6-ND 58Y7978 1206B333K500CT
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details