Walsin Technology Corp. Ceramic Capacitors 1206B332K101CT

Description
3300pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B332K101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B332K101CTTR-ND
Ceramic Capacitors 1292-1206B332K101CTTR-ND
3300pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

3300pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206B332K101CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B332K101CT
Ceramic Capacitors 1206B332K101CT
MLCC 3300PF 100V X7R 1206

MLCC 3300PF 100V X7R 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7975 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7975
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7975
Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin - 68Y9089 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
68Y9089
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin 68Y9089
Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206B332K101CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206B332K101CT
Capacitors - Ceramic Capacitors 1206B332K101CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1206B332K101CTTR-ND 1206B332K101CT 58Y7975 1206B332K101CT
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M200K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers