Walsin Technology Corp. Ceramic Capacitors 1206B222K500CT

Description
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1608-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1608-2-ND
Ceramic Capacitors 1292-1608-2-ND
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1608-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1608-1-ND
Ceramic Capacitors 1292-1608-1-ND
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1608-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1608-6-ND
Ceramic Capacitors 1292-1608-6-ND
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7964 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7964
Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7964
Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1608-2-ND 1292-1608-6-ND 58Y7964
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details