Walsin Technology Corp. Ceramic Capacitors 1206B222K102CT

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B222K102CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B222K102CTTR-ND
Ceramic Capacitors 1292-1206B222K102CTTR-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B222K102CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B222K102CT-ND
Ceramic Capacitors 1292-1206B222K102CT-ND
CAP CER 2200PF 1KV X7R 1206

CAP CER 2200PF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B222K102CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B222K102CTDKR-ND
Ceramic Capacitors 1292-1206B222K102CTDKR-ND
CAP CER 2200PF 1KV X7R 1206

CAP CER 2200PF 1KV X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206B222K102CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206B222K102CT
Capacitors - Ceramic Capacitors 1206B222K102CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Ceramic Capacitors - 1206B222K102CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B222K102CT
Ceramic Capacitors 1206B222K102CT
MLCC 2200PF 1000V X7R 1206

MLCC 2200PF 1000V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1206B222K102CTTR-ND 1292-1206B222K102CTDKR-ND 1206B222K102CT 1206B222K102CT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers