Cornell Dubilier Film Paper Film Capacitors T20W2NR-F

Description
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
Request a Quote
Description
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type T high voltage paper-film/foil capacitors are designed for filter, bypass, and blocking applications in radar and power supplies, featuring a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings. The T20W2NR-F is rated for 2000 Vdc, has a capacitance of 2.0 µF, and uses case code C with dimensions of 1.91 × 2.91 × 0.50 inches. It operates at full rated voltage from -55 ºC to 85 ºC, with linear derating to 50% at 105 ºC. Capacitance tolerance is ±10%.

Datasheet Summary
Powered by GS/AI

Type T high voltage paper-film/foil capacitors are designed for filter, bypass, and blocking applications in radar and power supplies, featuring a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings. The T20W2NR-F is rated for 2000 Vdc, has a capacitance of 2.0 µF, and uses case code C with dimensions of 1.91 × 2.91 × 0.50 inches. It operates at full rated voltage from -55 ºC to 85 ºC, with linear derating to 50% at 105 ºC. Capacitance tolerance is ±10%.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - T20W2NR-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
T20W2NR-F
Film Paper Film Capacitors T20W2NR-F
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.

As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.

Supplier's Site Datasheet
Film Capacitors - 2002-T20W2NR-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-T20W2NR-F
Film Capacitors 2002-T20W2NR-F
High Voltage Paper-Film/Foil Capacitors 2µF 2000V

High Voltage Paper-Film/Foil Capacitors 2µF 2000V

Supplier's Site Datasheet
Film Capacitors - T20W2NR-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
T20W2NR-F-ND
Film Capacitors T20W2NR-F-ND
2µF Film Capacitor 2000V (2kV) Paper, Metallized Radial, Can

2µF Film Capacitor 2000V (2kV) Paper, Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - T20W2NR-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
T20W2NR-F
Capacitors - Film Capacitors T20W2NR-F
CAP FILM 2UF 10% 2KVDC RADIAL

CAP FILM 2UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T20W2NR-F 2002-T20W2NR-F T20W2NR-F-ND T20W2NR-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Paper, Metallized Paper, Metallized
Capacitance Range 2 microF 2 microF 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Film Paper Film Capacitors - 104PPS122KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - OTBH106KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers