Walsin Technology Corp. Ceramic Capacitors 1206B105J500CT

Description
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B105J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B105J500CTTR-ND
Ceramic Capacitors 1292-1206B105J500CTTR-ND
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206B105J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B105J500CT
Ceramic Capacitors 1206B105J500CT
MLCC 1UF 50V X7R 1206

MLCC 1UF 50V X7R 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7956 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7956
Multilayer Ceramic Capacitor, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7956
Multilayer Ceramic Capacitor, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206B105J500CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206B105J500CT
Capacitors - Ceramic Capacitors 1206B105J500CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1206B105J500CTTR-ND 1206B105J500CT 58Y7956 1206B105J500CT
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-20-30X30X9-G-R08-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details