Walsin Technology Corp. Ceramic Capacitors 1206B102K202CT

Description
CAP CER 1000PF 2KV X7R 1206
Request a Quote Datasheet
Description
CAP CER 1000PF 2KV X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B102K202CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B102K202CT-ND
Ceramic Capacitors 1292-1206B102K202CT-ND
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B102K202CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B102K202CTDKR-ND
Ceramic Capacitors 1292-1206B102K202CTDKR-ND
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B102K202CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B102K202CTTR-ND
Ceramic Capacitors 1292-1206B102K202CTTR-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7942 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7942
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7942
Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
1206B102K202CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206B102K202CT
2kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 1206B102K202CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B102K202CT
Ceramic Capacitors 1206B102K202CT
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1206B102K202CT-ND 1292-1206B102K202CTDKR-ND 58Y7942 1206B102K202CT 1206B102K202CT
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Walsin Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details