4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
CAP CER 4.7UF 16V X5R 0805
CAP CER 4.7UF 16V X5R 0805
CAP CER 4.7UF 16V X5R 0805 Product overview: 0805X475K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805X475K160CT can be used for catalog matching and distributor lookup.
MLCC 4.7UF 16V X5R 0805
Capacitors - Ceramic Capacitors
Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0805X475K160CTTR-ND | 1292-0805X475K160CTDKR-ND | 60-0805X475K160CT | 0805X475K160CT | 0805X475K160CT | 58Y7934 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 4.7UF 16V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |