Walsin Technology Corp. Ceramic Capacitors 0805N560F101CT

Description
56pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
56pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805N560F101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805N560F101CTTR-ND
Ceramic Capacitors 1292-0805N560F101CTTR-ND
56pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

56pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805N560F101CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805N560F101CT
Capacitors - Ceramic Capacitors 0805N560F101CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 1292-0805N560F101CTTR-ND 0805N560F101CT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186306 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details