Walsin Technology Corp. Ceramic Capacitors 0805N221J500CT

Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805N221J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805N221J500CTTR-ND
Ceramic Capacitors 1292-0805N221J500CTTR-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0805N221J500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805N221J500CT-ND
Ceramic Capacitors 1292-0805N221J500CT-ND
CAP CER 220PF 50V C0G/NP0 0805

CAP CER 220PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1292-0805N221J500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805N221J500CTDKR-ND
Ceramic Capacitors 1292-0805N221J500CTDKR-ND
CAP CER 220PF 50V C0G/NP0 0805

CAP CER 220PF 50V C0G/NP0 0805

Buy Now Datasheet
Singapore, Singapore
220PF 50V Capacitor
60-0805N221J500CT
220PF 50V Capacitor 60-0805N221J500CT
CAP CER 220PF 50V C0G/NP0 0805 Product overview: 0805N221J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805N221J500CT can be used for catalog matching and distributor lookup.

CAP CER 220PF 50V C0G/NP0 0805 Product overview: 0805N221J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805N221J500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0805N221J500CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805N221J500CT
Capacitors - Ceramic Capacitors 0805N221J500CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Ceramic Capacitors - 0805N221J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805N221J500CT
Ceramic Capacitors 0805N221J500CT
MLCC 220PF 50V NPO 0805

MLCC 220PF 50V NPO 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7903 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7903
Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7903
Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0805N221J500CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805N221J500CT
50V 220pF NP0 ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 220pF NP0 ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0805N221J500CTTR-ND 1292-0805N221J500CTDKR-ND 60-0805N221J500CT 0805N221J500CT 0805N221J500CT 58Y7903 0805N221J500CT
Product Name Ceramic Capacitors Ceramic Capacitors 220PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details