Walsin Technology Corp. Ceramic Capacitors 0805N220F500CT

Description
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805N220F500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805N220F500CTTR-ND
Ceramic Capacitors 1292-0805N220F500CTTR-ND
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS - 883-0805N220F500CT - Utmel Electronic Limited
Hong Kong, China
0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
883-0805N220F500CT
0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS 883-0805N220F500CT
0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1292-0805N220F500CTTR-ND 883-0805N220F500CT
Product Name Ceramic Capacitors 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX680K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details