4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
CAP, 4.7µF, 16V, Y5V, 0805, REEL; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes
MLCC 4.7UF 16V Y5V 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0805F475Z160CTTR-ND | 77Y8176 | 0805F475Z160CT |
| Product Name | Ceramic Capacitors | Cap, 4.7Μf, 16V, Y5V, 0805, Reel; Capacitance Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to ? C (-13 to ? F) | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |