22µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
CAP CER 22UF 6.3V Y5V 0805 Product overview: 0805F226Z6R3CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805F226Z6R3CT can be used for catalog matching and distributor lookup.
CAP CER 22UF 6.3V Y5V 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 0805F226Z6R3CT-ND | 60-0805F226Z6R3CT | 0805F226Z6R3CT |
| Product Name | Ceramic Capacitors | 22UF 6.3V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF | 22 microF |