MLCC 2.2UF 10V Y5V 0805
2.2uF -20%,+80% 10V Y5V 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
| ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 0805F225Z100CT | 883-0805F225Z100CT |
| Product Name | Ceramic Capacitors | 2.2uF -20%,+80% 10V Y5V 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| Technology | Film Capacitors | Multilayer |
| Applications | General Purpose | |
| Capacitance Type | Fixed | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |