CAP CER 10UF 10V Y5V 0805 Product overview: 0805F106Z100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805F106Z100CT can be used for catalog matching and distributor lookup.
10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
MLCC 10UF 10V Y5V 0805
10V 10uF Y5V -20%~+80% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Multilayer Ceramic Capacitor, 10 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
Cap Ceramic 10uF 10V Y5V -20% to 80% SMD 0805 85C T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0805F106Z100CT | 1292-0805F106Z100CTTR-ND | 0805F106Z100CT | 0805F106Z100CT | 58Y7876 | 883-0805F106Z100CT |
| Product Name | 10UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Multilayer Ceramic Capacitor, 10 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant Walsin | Cap Ceramic 10uF 10V Y5V -20% to 80% SMD 0805 85C T/R |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |