Walsin Technology Corp. Ceramic Capacitors 0805F105Z160CT

Description
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805F105Z160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805F105Z160CTTR-ND
Ceramic Capacitors 1292-0805F105Z160CTTR-ND
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805F105Z160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805F105Z160CT
Ceramic Capacitors 0805F105Z160CT
MLCC 1UF 16V Y5V 0805

MLCC 1UF 16V Y5V 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7873 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7873
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7873
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin - 68Y8985 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin
68Y8985
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin 68Y8985
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0805F105Z160CTTR-ND 0805F105Z160CT 58Y7873
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details