6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 6800PF 50V X7R 0805 Product overview: 0805B682K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B682K500CT can be used for catalog matching and distributor lookup.
Cap Ceramic 0.0068uF 50V X7R 10% SMD 0805 125C Paper T/R
CAP CER 6800PF 50V X7R 0805
Multilayer Ceramic Capacitor, 6800 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 6800 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
50V 6.8nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1587-6-ND | 1292-1587-2-ND | 60-0805B682K500CT | 883-0805B682K500CT | 0805B682K500CT | 58Y7868 | 0805B682K500CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 6800PF 50V Capacitor | Cap Ceramic 0.0068uF 50V X7R 10% SMD 0805 125C Paper T/R | Ceramic Capacitors | Multilayer Ceramic Capacitor, 6800 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |