Walsin Technology Corp. Ceramic Capacitors 0805B681K201CT

Description
680pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
680pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B681K201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B681K201CTTR-ND
Ceramic Capacitors 1292-0805B681K201CTTR-ND
680pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

680pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805B681K201CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B681K201CT
Ceramic Capacitors 0805B681K201CT
MLCC 680PF 200V X7R 0805

MLCC 680PF 200V X7R 0805

Supplier's Site Datasheet
680pF ±10% 200V X7R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS - 883-0805B681K201CT - Utmel Electronic Limited
Hong Kong, China
680pF ±10% 200V X7R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
883-0805B681K201CT
680pF ±10% 200V X7R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS 883-0805B681K201CT
680pF ±10% 200V X7R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

680pF ±10% 200V X7R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0805B681K201CTTR-ND 0805B681K201CT 883-0805B681K201CT
Product Name Ceramic Capacitors Ceramic Capacitors 680pF ±10% 200V X7R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1912875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details