CAP CER 470PF 100V X7R 0805 Product overview: 0805B471K101CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B471K101CT can be used for catalog matching and distributor lookup.
470pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Capacitors - Ceramic Capacitors
Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0805B471K101CT | 1292-0805B471K101CTTR-ND | 0805B471K101CT | 58Y7854 |
| Product Name | 470PF 100V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF |