Walsin Technology Corp. Ceramic Capacitors 0805B332K201CT

Description
3300pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B332K201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B332K201CTTR-ND
Ceramic Capacitors 1292-0805B332K201CTTR-ND
3300pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7845 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7845
Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7845
Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 3300 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0805B332K201CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B332K201CT
Ceramic Capacitors 0805B332K201CT
MLCC 3300PF 200V X7R 0805

MLCC 3300PF 200V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0805B332K201CTTR-ND 58Y7845 0805B332K201CT
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 3300 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details