MLCC 200PF 50V X7R 0805
200pF ±10% 50V X7R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 0805B201K500CT | 883-0805B201K500CT | 0805B201K500CT |
| Product Name | Ceramic Capacitors | 200pF ±10% 50V X7R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Technology | Film Capacitors | Multilayer | Multilayer |
| Applications | General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |