0.15µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0805 0.15 uF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor
MLCC 0.15UF 50V X7R 0805
CAP, 0.15µF, 50V, 10%, X7R, 0805, REEL; Capacitance:0.15µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0805B154K500CTTR-ND | 883-0805B154K500CT | 0805B154K500CT | 77Y8163 |
| Product Name | Ceramic Capacitors | 0805 0.15 uF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Ceramic Capacitors | Cap, 0.15Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |