CAP CER 1500PF 50V X7R 0805 Product overview: 0805B152K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B152K500CT can be used for catalog matching and distributor lookup.
1500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
1500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
1500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Multilayer Ceramic Capacitor, 1500 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP CER 1500PF 50V X7R 0805
Cap Ceramic 0.0015uF 50V X7R 10% SMD 0805 125C Paper T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0805B152K500CT | 1292-1568-6-ND | 1292-1568-2-ND | 58Y7828 | 0805B152K500CT | 883-0805B152K500CT |
| Product Name | 1500PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 1500 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Walsin | Ceramic Capacitors | Cap Ceramic 0.0015uF 50V X7R 10% SMD 0805 125C Paper T/R |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF |