Walsin Technology Corp. Ceramic Capacitors 0805B124K250CT

Description
0.12µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.12µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B124K250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B124K250CTTR-ND
Ceramic Capacitors 1292-0805B124K250CTTR-ND
0.12µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.12µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805B124K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B124K250CT
Ceramic Capacitors 0805B124K250CT
MLCC 0.12UF 25V X7R 0805

MLCC 0.12UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1292-0805B124K250CTTR-ND 0805B124K250CT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details