Walsin Technology Corp. Ceramic Capacitors 0805B105K100CT

Description
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B105K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B105K100CTTR-ND
Ceramic Capacitors 1292-0805B105K100CTTR-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805B105K100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B105K100CT
Ceramic Capacitors 0805B105K100CT
MLCC 1UF 10V X7R 0805

MLCC 1UF 10V X7R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7823 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7823
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7823
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0805B105K100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805B105K100CT
Capacitors - Ceramic Capacitors 0805B105K100CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0805B105K100CTTR-ND 0805B105K100CT 58Y7823 0805B105K100CT
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details