Walsin Technology Corp. Ceramic Capacitors 0805B104M500CT

Description
0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1567-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1567-2-ND
Ceramic Capacitors 1292-1567-2-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1567-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1567-6-ND
Ceramic Capacitors 1292-1567-6-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1567-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1567-1-ND
Ceramic Capacitors 1292-1567-1-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 50V, 20%, X7R, 0805, Reel; Capacitance Walsin - 77Y8161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 20%, X7R, 0805, Reel; Capacitance Walsin
77Y8161
Cap, 0.1Μf, 50V, 20%, X7R, 0805, Reel; Capacitance Walsin 77Y8161
CAP, 0.1µF, 50V, 20%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1µF, 50V, 20%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1567-2-ND 1292-1567-6-ND 77Y8161
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 50V, 20%, X7R, 0805, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers