Walsin Technology Corp. Ceramic Capacitors 0805B104J160CT

Description
0.1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B104J160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B104J160CTTR-ND
Ceramic Capacitors 1292-0805B104J160CTTR-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 16Vdc, Mlcc, 0805 Rohs Compliant Walsin - 10AK0325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16Vdc, Mlcc, 0805 Rohs Compliant Walsin
10AK0325
Cap, 0.1Uf, 16Vdc, Mlcc, 0805 Rohs Compliant Walsin 10AK0325
CAP, 0.1UF, 16VDC, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.1UF, 16VDC, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Uf, 16V, Mlcc, 0805 Rohs Compliant Walsin - 29AK9485 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0805 Rohs Compliant Walsin
29AK9485
Cap, 0.1Uf, 16V, Mlcc, 0805 Rohs Compliant Walsin 29AK9485
CAP, 0.1UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.1UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0805B104J160CTTR-ND 10AK0325
Product Name Ceramic Capacitors Cap, 0.1Uf, 16Vdc, Mlcc, 0805 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers